TPI Corporation Explosionproof Convection Heater FEP36571RA

Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 6 AMPERE CURRENT RATING 536 DEG F TEMPERATURE RATING 3600 W POWER RATING 12286 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet
Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 6 AMPERE CURRENT RATING 536 DEG F TEMPERATURE RATING 3600 W POWER RATING 12286 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Convection Heater - FEP36571RA - TPI Corporation
Gray, TN, USA
Explosionproof Convection Heater
FEP36571RA
Explosionproof Convection Heater FEP36571RA
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 34 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 6 AMPERE CURRENT RATING 536 DEG F TEMPERATURE RATING 3600 W POWER RATING 12286 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
  • GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
  • 34 INCH L X 9 INCH W X 18 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
  • 6 AMPERE CURRENT RATING
  • 536 DEG F TEMPERATURE RATING
  • 3600 W POWER RATING
  • 12286 BTU/HR HEATING CAPACITY
  • HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
  • INCLUDES WALL MOUNTING BRACKET
  • PRESSURE RATING 100 PSI
  • FEP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FEP36571RA
Product Name Explosionproof Convection Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
Golden 8 Infrared Emitters -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Maximum Operating (Sheath) Temperature 1472 to 4352 F (800 to 2400 C)
AC Voltage Required 230 to 400 volts
View Details