TPI CorporationWall Mount Convection HeaterFEP36483RA
Description
16 GAUGE STEEL MATERIAL
EPOXY POWDER COATED FINISH
GRAY COLOR
9 INCH
18 INCH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
WALL MOUNTING
4.3 AMPERE CURRENT RATING
3600 W POWER RATING
12286 BTU/HR HEATING CAPACITY
FINNED ALUMINUM STAINLESS STEEL HEATING ELEMENT
CABINET LENGTH 34 INCH
FEP MODEL
TPI Corporation
Done
Datasheet
Description
16 GAUGE STEEL MATERIAL
EPOXY POWDER COATED FINISH
GRAY COLOR
9 INCH
18 INCH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
WALL MOUNTING
4.3 AMPERE CURRENT RATING
3600 W POWER RATING
12286 BTU/HR HEATING CAPACITY
FINNED ALUMINUM STAINLESS STEEL HEATING ELEMENT
CABINET LENGTH 34 INCH
FEP MODEL
16 GAUGE STEEL MATERIAL
EPOXY POWDER COATED FINISH
GRAY COLOR
9 INCH
18 INCH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
WALL MOUNTING
4.3 AMPERE CURRENT RATING
3600 W POWER RATING
12286 BTU/HR HEATING CAPACITY
FINNED ALUMINUM STAINLESS STEEL HEATING ELEMENT
CABINET LENGTH 34 INCH
FEP MODEL