TPI Corporation Explosionproof Convection Heater FEP34481RA

Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 7.1 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 3400 W POWER RATING 11604 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet
Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 7.1 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 3400 W POWER RATING 11604 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Convection Heater - FEP34481RA - TPI Corporation
Gray, TN, USA
Explosionproof Convection Heater
FEP34481RA
Explosionproof Convection Heater FEP34481RA
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 7.1 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 3400 W POWER RATING 11604 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
  • GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
  • 58 INCH L X 9 INCH W X 18 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
  • 7.1 AMPERE CURRENT RATING
  • 356 DEG F TEMPERATURE RATING
  • 3400 W POWER RATING
  • 11604 BTU/HR HEATING CAPACITY
  • HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
  • INCLUDES WALL MOUNTING BRACKET
  • PRESSURE RATING 100 PSI
  • FEP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FEP34481RA
Product Name Explosionproof Convection Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details