TPI Corporation Explosionproof Convection Heater FEP17201RA

Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 8.2 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 1700 W POWER RATING 5802 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet
Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 8.2 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 1700 W POWER RATING 5802 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Convection Heater - FEP17201RA - TPI Corporation
Gray, TN, USA
Explosionproof Convection Heater
FEP17201RA
Explosionproof Convection Heater FEP17201RA
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 8.2 AMPERE CURRENT RATING 356 DEG F TEMPERATURE RATING 1700 W POWER RATING 5802 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
  • GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
  • 58 INCH L X 9 INCH W X 18 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
  • 8.2 AMPERE CURRENT RATING
  • 356 DEG F TEMPERATURE RATING
  • 1700 W POWER RATING
  • 5802 BTU/HR HEATING CAPACITY
  • HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
  • INCLUDES WALL MOUNTING BRACKET
  • PRESSURE RATING 100 PSI
  • FEP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FEP17201RA
Product Name Explosionproof Convection Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1080B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details