TPI Corporation Wall Mount Convection Heater F8806200

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 72 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.615 AMPERE CURRENT RATING 2000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 72 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.615 AMPERE CURRENT RATING 2000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - F8806200 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
F8806200
Wall Mount Convection Heater F8806200
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 72 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.615 AMPERE CURRENT RATING 2000 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 72 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 9.615 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F8806200
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Composite Curing Heater Blankets -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 450 to 500 F (232 to 260 C)
Sleeve (Sheath) Material Rubber; Fiberglass reinforced Silicone Rubber
View Details