TPI Corporation Wall Mount Convection Heater F8804125

Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 6.01 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet
Description
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 6.01 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Convection Heater - F8804125 - TPI Corporation
Gray, TN, USA
Wall Mount Convection Heater
F8804125
Wall Mount Convection Heater F8804125
11 GAUGE PERFORATED STEEL MATERIAL EPOXY POWDER COATED PAINTED FINISH TEXTURED IVORY COLOR 48 INCH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 6.01 AMPERE CURRENT RATING 1250 W POWER RATING 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE 4266 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT 8800 MODEL
  • 11 GAUGE PERFORATED STEEL MATERIAL
  • EPOXY POWDER COATED PAINTED FINISH
  • TEXTURED IVORY COLOR
  • 48 INCH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.01 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • 40 TO 110 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT CONTROL TYPE
  • 4266 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • 8800 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F8804125
Product Name Wall Mount Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-Saving Fan Heater - HV 031 / HVL 031 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Maximum Air Flow 20.59 to 63.54 SCFM (35 to 108 m³/hr)
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1080B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Superwatt®  High Watt Density Cartridge Heater - HS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.03 to 5.00 kW (0.0853 to 17.06 MBH)
View Details