TPI Corporation Wall Mount Fan Driven Heater F4420T2RP

Description
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE BLADE FAN, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-7/8 INCH W X 8 INCH H FRONT MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL ALUMINUM 4400 MODEL
Datasheet
Description
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE BLADE FAN, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-7/8 INCH W X 8 INCH H FRONT MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL ALUMINUM 4400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - F4420T2RP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
F4420T2RP
Wall Mount Fan Driven Heater F4420T2RP
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING 70 CFM AIR FLOW RATE 40 TO 100 DEG F BUILT-IN 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE BLADE FAN, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-7/8 INCH W X 8 INCH H FRONT MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL ALUMINUM 4400 MODEL
  • LOW PROFILE TYPE
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 9.6 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 70 CFM AIR FLOW RATE
  • 40 TO 100 DEG F BUILT-IN 2-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE BLADE FAN, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 16-7/8 INCH W X 8 INCH H
  • FRONT MATERIAL 20 GAUGE POWDER COATED STEEL
  • FRAME MATERIAL ALUMINUM
  • 4400 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F4420T2RP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1100M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Open Coil Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 50.00 to 600.00 kW (171 to 2047 MBH)
Applications Radiant heater
View Details