TPI CorporationWall Mount Fan Driven HeaterF4320RP
Description
LOW PROFILE TYPE
POWDER COATED FINISH
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
70 CFM AIR FLOW RATE
6826 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
TPI Corporation
Done
Datasheet
Description
LOW PROFILE TYPE
POWDER COATED FINISH
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
70 CFM AIR FLOW RATE
6826 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
LOW PROFILE TYPE
POWDER COATED FINISH
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
70 CFM AIR FLOW RATE
6826 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
LOW PROFILE TYPE
POWDER COATED FINISH
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
70 CFM AIR FLOW RATE
6826 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE