TPI Corporation Fan Driven Unit Heater F3FUH03C03

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 9.2 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 26 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 9.2 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 26 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F3FUH03C03 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F3FUH03C03
Fan Driven Unit Heater F3FUH03C03
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 9.2 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 208 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 26 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 20 INCH W X 11 INCH D X 13 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 9.2 AMPERE CURRENT RATING
  • 3.3 KW POWER RATING
  • 11200 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 26 FT
  • CONTROL VOLTAGE 208 V
  • MOUNTING HEIGHT 9 FT
  • TEMPERATURE RISE 26 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3FUH03C03
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 3.30 kW (11.26 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
PTC Air Heaters – MTH Type - MTH(W)-2120M(B)-150S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.35 kW (4.61 MBH)
AC Voltage Required 220 volts
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details