HEAVY GAUGE STEEL MATERIAL
30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
CEILING/WALL BRACKET MOUNTING
194.4 AMPERE CURRENT RATING
70 KW POWER RATING
238.9 BTU/HR CAPACITY
3400 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 50 FT
CONTROL VOLTAGE 24 V
MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL
TEMPERATURE RISE 70 DEG F
5100 MODEL
TPI Corporation
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
CEILING/WALL BRACKET MOUNTING
194.4 AMPERE CURRENT RATING
70 KW POWER RATING
238.9 BTU/HR CAPACITY
3400 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 50 FT
CONTROL VOLTAGE 24 V
MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL
TEMPERATURE RISE 70 DEG F
5100 MODEL
HEAVY GAUGE STEEL MATERIAL
30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
CEILING/WALL BRACKET MOUNTING
194.4 AMPERE CURRENT RATING
70 KW POWER RATING
238.9 BTU/HR CAPACITY
3400 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
AIR THROW DISTANCE 50 FT
CONTROL VOLTAGE 24 V
MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL
TEMPERATURE RISE 70 DEG F
5100 MODEL
HEAVY GAUGE STEEL MATERIAL
30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
POWDER COATED FINISH
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
CEILING/WALL BRACKET MOUNTING
194.4 AMPERE CURRENT RATING
70 KW POWER RATING
238.9 BTU/HR CAPACITY
3400 CFM AIR FLOW RATE
STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE