TPI Corporation Fan Driven Unit Heater F3F5160CA1

Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 166.7 AMPERE CURRENT RATING 60 KW POWER RATING 204.7 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60 DEG F 5100 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 166.7 AMPERE CURRENT RATING 60 KW POWER RATING 204.7 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F3F5160CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F3F5160CA1
Fan Driven Unit Heater F3F5160CA1
HEAVY GAUGE STEEL MATERIAL 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 166.7 AMPERE CURRENT RATING 60 KW POWER RATING 204.7 BTU/HR CAPACITY 3400 CFM AIR FLOW RATE STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL TEMPERATURE RISE 60 DEG F 5100 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 30-1/2 INCH W X 14-1/2 INCH D X 35-1/2 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 166.7 AMPERE CURRENT RATING
  • 60 KW POWER RATING
  • 204.7 BTU/HR CAPACITY
  • 3400 CFM AIR FLOW RATE
  • STEP CONTROLLER, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BALL BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 50 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 18 FT HORIZONTAL, 31 FT VERTICAL
  • TEMPERATURE RISE 60 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3F5160CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3400 SCFM (5779 m³/hr)
Heating Capacity 60.00 kW (205 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Cast-In Circulation Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater; Circulation Heater
Sleeve (Sheath) Material Aluminum; Brass
Watt Density 35 to 45 W/in²
View Details