TPI Corporation Fan Driven Unit Heater F3F5150CA1L

Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 139 AMPERE CURRENT RATING 49.6 KW POWER RATING 169.3 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 139 AMPERE CURRENT RATING 49.6 KW POWER RATING 169.3 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F3F5150CA1L - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F3F5150CA1L
Fan Driven Unit Heater F3F5150CA1L
18 GAUGE WELDED STEEL MATERIAL 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 139 AMPERE CURRENT RATING 49.6 KW POWER RATING 169.3 BTU/HR CAPACITY 3100/2800 CFM AIR FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 50 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL TEMPERATURE RISE 51/56 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 29-1/4 INCH W X 10-1/16 INCH D X 34 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 139 AMPERE CURRENT RATING
  • 49.6 KW POWER RATING
  • 169.3 BTU/HR CAPACITY
  • 3100/2800 CFM AIR FLOW RATE
  • CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 50 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 15 FT HORIZONTAL, 22 FT VERTICAL
  • TEMPERATURE RISE 51/56 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3F5150CA1L
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3100 SCFM (5270 m³/hr)
Heating Capacity 49.60 kW (169 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 50.00 kW (171 MBH)
View Details
Cast-In Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater; Cast-In Heater
Sleeve (Sheath) Material Aluminum; Brass; Bronze
Phase Single Phase AC Voltage; Three Phase AC Voltage
View Details