TPI Corporation Fan Driven Unit Heater F3F2640CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 111.17 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 26 FT TEMPERATURE RISE 38 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 111.17 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 26 FT TEMPERATURE RISE 38 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F3F2640CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F3F2640CA1
Fan Driven Unit Heater F3F2640CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 111.17 AMPERE CURRENT RATING 40 KW POWER RATING 136520 BTU/HR CAPACITY 3300 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 26 FT TEMPERATURE RISE 38 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 27 INCH W X 27 INCH D X 21-1/2 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING MOUNTING
  • 111.17 AMPERE CURRENT RATING
  • 40 KW POWER RATING
  • 136520 BTU/HR CAPACITY
  • 3300 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, 2-STAGE REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 26 FT
  • TEMPERATURE RISE 38 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3F2640CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Heating Capacity 40.00 kW (136 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 7256506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.05 kW (0.1706 MBH)
View Details
Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-1180S-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 2.00 kW (6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details