TPI Corporation Baseboard Convection Heater F392096

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F392096 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F392096
Baseboard Convection Heater F392096
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 96 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 9.6 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F392096
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Pennybottom Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
AC Voltage Required 120 to 240 volts
Watt Density 71 to 255 W/in²
View Details
Tube & Pipe End Heating System - IROSS™ Fluxmanager® Phase 3™ - Inductotherm Group
Specs
Heater Type Induction
Applications Annealing or Heat Treating
Phase Three Phase AC Voltage
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Power-Limiting Heating Cable - HPT™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 302 F (-51.11 to 150 C)
Sleeve (Sheath) Material Teflon®
View Details