TPI Corporation Baseboard Convection Heater F390636C

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 36 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.9 AMPERE CURRENT RATING 600 W POWER RATING THERMOSTAT CONTROL TYPE 2048 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 36 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.9 AMPERE CURRENT RATING 600 W POWER RATING THERMOSTAT CONTROL TYPE 2048 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F390636C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F390636C
Baseboard Convection Heater F390636C
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 36 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.9 AMPERE CURRENT RATING 600 W POWER RATING THERMOSTAT CONTROL TYPE 2048 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 36 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, HIGH ALTITUDE AREA APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.9 AMPERE CURRENT RATING
  • 600 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 2048 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F390636C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
7 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1040M(B)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details