TPI Corporation Baseboard Convection Heater F390428C

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 1.92 AMPERE CURRENT RATING 400 W POWER RATING THERMOSTAT CONTROL TYPE 1360 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 1.92 AMPERE CURRENT RATING 400 W POWER RATING THERMOSTAT CONTROL TYPE 1360 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F390428C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F390428C
Baseboard Convection Heater F390428C
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 1.92 AMPERE CURRENT RATING 400 W POWER RATING THERMOSTAT CONTROL TYPE 1360 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 28 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, HIGH ALTITUDE AREA APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.92 AMPERE CURRENT RATING
  • 400 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 1360 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F390428C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Fan Heater DCR 030 - 03092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.20 kW (0.6824 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 100/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
Adhesive Backed Heating Tape -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 356 to 482 F (180 to 250 C)
View Details