TPI Corporation Baseboard Convection Heater F3720096B

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F3720096B - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F3720096B
Baseboard Convection Heater F3720096B
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 96 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 9.6 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3720096B
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Small Semiconductor Loop-Heater - LPS 164 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.01 to 0.05 kW (0.0341 to 0.1706 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Metal Jacketed Drum Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
AC Voltage Required 120 to 240 volts
View Details