TPI Corporation Baseboard Convection Heater F3720096

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F3720096 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F3720096
Baseboard Convection Heater F3720096
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 96 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 9.6 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3720096
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
In-Line Forced Air Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 1000 to 1400 F (538 to 760 C)
Heating Capacity 0.33 to 0.60 kW (1.11 to 2.05 MBH)
View Details