TPI Corporation Wall Mount Fan Driven Heater F3455T

Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 24.03 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet
Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 24.03 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - F3455T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
F3455T
Wall Mount Fan Driven Heater F3455T
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 24.03 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
  • HEAVY DUTY TYPE
  • 16 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 24.03 AMPERE CURRENT RATING
  • 5000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 17065 BTU/HR HEATING CAPACITY
  • BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H
  • GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3450 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3455T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2100B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
EKOHEAT Induction Heater - 75/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Circulation Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
View Details