TPI Corporation Wall Mount Fan Driven Heater F3454T

Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 19.2 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet
Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 19.2 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - F3454T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
F3454T
Wall Mount Fan Driven Heater F3454T
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 19.2 AMPERE CURRENT RATING 4000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 13652 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
  • HEAVY DUTY TYPE
  • 16 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 19.2 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 13652 BTU/HR HEATING CAPACITY
  • BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H
  • GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3450 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3454T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 4.00 kW (13.65 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Enclosure Heater - CP 061 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 185 F (-40 to 85 C)
Heating Capacity 0.05 to 0.10 kW (0.1706 to 0.3412 MBH)
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
13 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2140B(S/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details