TPI Corporation Wall Mount Fan Driven Heater F3453T

Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 10239 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet
Description
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 10239 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - F3453T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
F3453T
Wall Mount Fan Driven Heater F3453T
HEAVY DUTY TYPE 16 GAUGE STEEL MATERIAL POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 14.4 AMPERE CURRENT RATING 3000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE 10239 BTU/HR HEATING CAPACITY BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3450 MODEL
  • HEAVY DUTY TYPE
  • 16 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 14.4 AMPERE CURRENT RATING
  • 3000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 10239 BTU/HR HEATING CAPACITY
  • BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 23-1/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 25-1/2 INCH H
  • GRILL MATERIAL TEMPER PROOF POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3450 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3453T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 3.00 kW (10.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 7904811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.10 kW (0.3412 MBH)
AC Voltage Required 220 to 240 volts
View Details
Enclosure Heater with Fan - CS 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1150M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.65 kW (5.63 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details