HEAVY DUTY TYPE
16 GAUGE STEEL MATERIAL
POWDER COATED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
GRILL MATERIAL TAMPER PROOF POWDER COATED STEEL
FRONT FRAME MATERIAL EXTRUDED ALUMINUM
3420 MODEL
TPI Corporation
Done
Datasheet
Description
HEAVY DUTY TYPE
16 GAUGE STEEL MATERIAL
POWDER COATED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
GRILL MATERIAL TAMPER PROOF POWDER COATED STEEL
FRONT FRAME MATERIAL EXTRUDED ALUMINUM
3420 MODEL
HEAVY DUTY TYPE
16 GAUGE STEEL MATERIAL
POWDER COATED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
GRILL MATERIAL TAMPER PROOF POWDER COATED STEEL
FRONT FRAME MATERIAL EXTRUDED ALUMINUM
3420 MODEL
HEAVY DUTY TYPE
16 GAUGE STEEL MATERIAL
POWDER COATED FINISH
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
9.6 AMPERE CURRENT RATING
2000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN TAMPER PROOF POSITIVE OFF 2-POLE THERMOSTAT, ZERO VOLTAGE RESET THERMAL LIMIT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
BRAZED STEEL FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
VANE AXIAL FAN, PROPELLER STYLE FAN BLADE, PERMANENTLY LUBRICATED IMPEDANCE PROTECTED BEARING SHADED POLE 1400 RPM MOTOR FAN/MOTOR TYPE