TPI Corporation Ceiling Mount Fan Driven Heater F3387DRP

Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 23.1 AMPERE CURRENT RATING 4800 W POWER RATING 200 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 16382 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 900 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet
Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 23.1 AMPERE CURRENT RATING 4800 W POWER RATING 200 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 16382 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 900 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - F3387DRP - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
F3387DRP
Ceiling Mount Fan Driven Heater F3387DRP
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 23.1 AMPERE CURRENT RATING 4800 W POWER RATING 200 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 16382 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 900 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
  • COMMERCIAL TYPE
  • 18 GAUGE STEEL (GRILL) MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • RECESSED/SURFACE/T BAR MOUNTING
  • 23.1 AMPERE CURRENT RATING
  • 4800 W POWER RATING
  • 200 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT CONTROL TYPE
  • 16382 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, 900 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • 3380 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3387DRP
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 200 SCFM (340 m³/hr)
Heating Capacity 4.80 kW (16.38 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Hi-Density 1/8
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
View Details