TPI Corporation Wall Mount Fan Driven Heater F3327TDRP

Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 23 AMPERE CURRENT RATING 4800 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 16560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 23 AMPERE CURRENT RATING 4800 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 16560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - F3327TDRP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
F3327TDRP
Wall Mount Fan Driven Heater F3327TDRP
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 23 AMPERE CURRENT RATING 4800 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 16560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
  • 18 GAUGE STEEL MATERIAL
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 23 AMPERE CURRENT RATING
  • 4800 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 16560 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H
  • GRILL MATERIAL 18 GAUGE POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3320 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3327TDRP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
26 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1XXXM(B)-225S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details