TPI CorporationWall Mount Fan Driven HeaterF3317TRP
Description
HEAVY GAUGE STEEL MATERIAL
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
23 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
3310 MODEL
TPI Corporation
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
23 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
3310 MODEL
HEAVY GAUGE STEEL MATERIAL
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
23 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
3310 MODEL
HEAVY GAUGE STEEL MATERIAL
IVORY COLOR
ETL (CANADA AND US) APPROVAL
208 V VOLTAGE RATING
WALL MOUNTING
23 AMPERE CURRENT RATING
4800 W POWER RATING
175 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
16380 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE