TPI Corporation Wall Mount Fan Driven Heater F3316TSRPW

Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 19.2 AMPERE CURRENT RATING 4000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 13648 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 19.2 AMPERE CURRENT RATING 4000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 13648 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - F3316TSRPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
F3316TSRPW
Wall Mount Fan Driven Heater F3316TSRPW
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 19.2 AMPERE CURRENT RATING 4000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 13648 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 19.2 AMPERE CURRENT RATING
  • 4000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 13648 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • INCLUDES SUMMER FAN SWITCH
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F3316TSRPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03084.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details
8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1050B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details