TPI CorporationWall Mount Fan Driven HeaterF3052TDWB
Description
MID SIZE TYPE
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
208 V VOLTAGE RATING
WALL/CEILING MOUNTING
8.3 AMPERE CURRENT RATING
1000/2000 W POWER RATING
100 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 10 INCH W X 13-1/8 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM
3000 MODEL
TPI Corporation
Done
Datasheet
Description
MID SIZE TYPE
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
208 V VOLTAGE RATING
WALL/CEILING MOUNTING
8.3 AMPERE CURRENT RATING
1000/2000 W POWER RATING
100 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 10 INCH W X 13-1/8 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM
3000 MODEL
MID SIZE TYPE
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
208 V VOLTAGE RATING
WALL/CEILING MOUNTING
8.3 AMPERE CURRENT RATING
1000/2000 W POWER RATING
100 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 10 INCH W X 13-1/8 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM
3000 MODEL
MID SIZE TYPE
ETL (CANADA AND US) APPROVAL
COMMERCIAL APPLICATION
208 V VOLTAGE RATING
WALL/CEILING MOUNTING
8.3 AMPERE CURRENT RATING
1000/2000 W POWER RATING
100 CFM AIR FLOW RATE
0 TO 110 DEG F BUILT-IN TEMPER PROOF 1-POLE THERMOSTAT, MANUAL RESET THERMAL LIMIT, DISCONNECT SWITCH CONTROL TYPE
6826 BTU/HR HEATING CAPACITY
FINNED STEEL BLOCK HEATING ELEMENT
9-1/4 INCH W X 3-5/8 INCH D X 12-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1060 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 10 INCH W X 13-1/8 INCH H
FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL/EXTRUDED ALUMINUM