TPI Corporation Fan Driven Unit Heater F2F5110CA1L

Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 1 OR 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 47.8/27.4 AMPERE CURRENT RATING 9.9 KW POWER RATING 33.8 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 14 FT VERTICAL TEMPERATURE RISE 45 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 1 OR 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 47.8/27.4 AMPERE CURRENT RATING 9.9 KW POWER RATING 33.8 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 14 FT VERTICAL TEMPERATURE RISE 45 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F2F5110CA1L - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F2F5110CA1L
Fan Driven Unit Heater F2F5110CA1L
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 1 OR 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 47.8/27.4 AMPERE CURRENT RATING 9.9 KW POWER RATING 33.8 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 14 FT VERTICAL TEMPERATURE RISE 45 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE
  • POWDER COATED FINISH
  • 1 OR 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 47.8/27.4 AMPERE CURRENT RATING
  • 9.9 KW POWER RATING
  • 33.8 BTU/HR CAPACITY
  • 700 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 22 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 10 FT HORIZONTAL, 14 FT VERTICAL
  • TEMPERATURE RISE 45 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2F5110CA1L
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 700 SCFM (1190 m³/hr)
Heating Capacity 9.90 kW (33.78 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2090B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details