TPI Corporation Baseboard Convection Heater F2925120C

Description
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 12 AMPERE CURRENT RATING 2500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 8532 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 12 AMPERE CURRENT RATING 2500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 8532 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2925120C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2925120C
Baseboard Convection Heater F2925120C
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 12 AMPERE CURRENT RATING 2500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 8532 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 120 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 12 AMPERE CURRENT RATING
  • 2500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 8532 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2925120C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data