TPI Corporation Baseboard Convection Heater F2920096SW

Description
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2920096SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2920096SW
Baseboard Convection Heater F2920096SW
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 9.6 AMPERE CURRENT RATING 2000 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 96 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 9.6 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2920096SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Heating Elements - 2318011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heating Capacity 0.25 kW (0.8530 MBH)
AC Voltage Required 230 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 45/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 45.00 kW (154 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details