TPI Corporation Baseboard Convection Heater F2912060S

Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2912060S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2912060S
Baseboard Convection Heater F2912060S
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 60 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 6 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 4250 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2912060S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1120M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details