TPI Corporation Baseboard Convection Heater F2912060C

Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2912060C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2912060C
Baseboard Convection Heater F2912060C
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 6 AMPERE CURRENT RATING 1250 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 4250 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 60 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 6 AMPERE CURRENT RATING
  • 1250 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 4250 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2912060C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Over The Side Heaters -  - WATTCO
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Sleeve (Sheath) Material Nickel Alloy; Stainless Steel; Steel; Titanium
Applications Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
View Details
Power-Limiting Heating Cable - HPT™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 302 F (-51.11 to 150 C)
Sleeve (Sheath) Material Teflon®
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details