SLIM CONTOURED TYPE
WHITE COLOR
60 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
208 V VOLTAGE RATING
WALL MOUNTING
6 AMPERE CURRENT RATING
1250 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
4250 BTU/HR HEATING CAPACITY
ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
2900HA MODEL
TPI Corporation
Done
Datasheet
Description
SLIM CONTOURED TYPE
WHITE COLOR
60 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
208 V VOLTAGE RATING
WALL MOUNTING
6 AMPERE CURRENT RATING
1250 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
4250 BTU/HR HEATING CAPACITY
ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
2900HA MODEL
SLIM CONTOURED TYPE
WHITE COLOR
60 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
208 V VOLTAGE RATING
WALL MOUNTING
6 AMPERE CURRENT RATING
1250 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
4250 BTU/HR HEATING CAPACITY
ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
2900HA MODEL
SLIM CONTOURED TYPE
WHITE COLOR
60 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
208 V VOLTAGE RATING
WALL MOUNTING
6 AMPERE CURRENT RATING
1250 W POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
4250 BTU/HR HEATING CAPACITY
ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT