TPI Corporation Baseboard Convection Heater F2907040S

Description
SLIM CONTOURED TYPE IVORY COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE CURRENT RATING 750 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE CURRENT RATING 750 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2907040S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2907040S
Baseboard Convection Heater F2907040S
SLIM CONTOURED TYPE IVORY COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE CURRENT RATING 750 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 40 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.6 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2550 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2907040S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-Saving Fan Heater - HV 031 / HVL 031 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Maximum Air Flow 20.59 to 63.54 SCFM (35 to 108 m³/hr)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Applications LCD screen heater
View Details
35 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2XXXS(B/N)-358S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details