TPI Corporation Baseboard Convection Heater F2906036C

Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.9 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.9 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2906036C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2906036C
Baseboard Convection Heater F2906036C
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.9 AMPERE CURRENT RATING 600 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2040 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 36 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.9 AMPERE CURRENT RATING
  • 600 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2040 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2906036C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater with Fan - CR 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details