TPI Corporation Baseboard Convection Heater F2905028 HAW

Description
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.4 AMPERE CURRENT RATING 500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.4 AMPERE CURRENT RATING 500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - F2905028 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
F2905028 HAW
Baseboard Convection Heater F2905028 HAW
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208 V VOLTAGE RATING WALL MOUNTING 2.4 AMPERE CURRENT RATING 500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 28 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.4 AMPERE CURRENT RATING
  • 500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1706 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F2905028 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 375.00 kW (1279 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details