TPI Corporation Fans F24TE

Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 26 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 24 INCH HEIGHT 26 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.4 AMPERE SPEED RATE 1200/1484/1643 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM/HIGH) NUMBER OF CO
Datasheet
Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 26 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 24 INCH HEIGHT 26 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.4 AMPERE SPEED RATE 1200/1484/1643 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM/HIGH) NUMBER OF CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - F24TE - TPI Corporation
Gray, TN, USA
Fans
F24TE
Fans F24TE
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 26 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 24 INCH HEIGHT 26 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.4 AMPERE SPEED RATE 1200/1484/1643 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM/HIGH) NUMBER OF CO
  • INDUSTRIAL WORKSTATION FLOOR FAN TYPE
  • 26 INCH
  • 10-1/2 INCH
  • 10 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • FLOOR STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA
  • FAN SIZE 24 INCH
  • HEIGHT 26 INCH
  • FRAME SIZE 42 INCH
  • MOTOR RATING 120 V 1/8 HP 1-PHASE
  • CURRENT RATING 2.4 AMPERE
  • SPEED RATE 1200/1484/1643 RPM (LOW/MEDIUM/HIGH)
  • AIR FLOW RATE 2100/2600/2900 CFM (LOW/MEDIUM/HIGH)
  • NUMBER OF CO
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number F24TE
Product Name Fans
Fan / Blower Diameter 26.0 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5518_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
PTDD SERIES - Silent Mixed-Flow Inline Duct Fans - PTDD-100/125P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details