TPI Corporation Fan Driven Unit Heater F1FUH20CA1

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 96.2 AMPERE CURRENT RATING 20 KW POWER RATING 68300 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 47 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 96.2 AMPERE CURRENT RATING 20 KW POWER RATING 68300 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 47 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F1FUH20CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F1FUH20CA1
Fan Driven Unit Heater F1FUH20CA1
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 96.2 AMPERE CURRENT RATING 20 KW POWER RATING 68300 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 47 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 24 INCH W X 17 INCH D X 17 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 96.2 AMPERE CURRENT RATING
  • 20 KW POWER RATING
  • 68300 BTU/HR CAPACITY
  • 1350 CFM AIR FLOW RATE
  • CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 56 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 13 FT
  • TEMPERATURE RISE 47 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F1FUH20CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1350 SCFM (2295 m³/hr)
Heating Capacity 20.00 kW (68.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LTS 064 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.02 to 0.04 kW (0.0682 to 0.1365 MBH)
Applications OEM / Custom
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 135.00 kW (461 MBH)
View Details
Low Density Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Stainless Steel
View Details