TPI Corporation Fan Driven Unit Heater F1F5515T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 72.1 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 68 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 72.1 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 68 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F1F5515T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F1F5515T
Fan Driven Unit Heater F1F5515T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 72.1 AMPERE CURRENT RATING 15 KW POWER RATING 51200 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 68 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 14 INCH W X 21.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 72.1 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • 51200 BTU/HR CAPACITY
  • 700 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 28 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 68 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F1F5515T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 700 SCFM (1190 m³/hr)
Heating Capacity 15.00 kW (51.18 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1060B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
PTC Air Heaters – MH Type - MH(W)-2200S-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 2.25 kW (7.68 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details