TPI Corporation Fan Driven Unit Heater F1F5510T

Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 47.8 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 45 DEG F 5500 MODEL
Datasheet
Description
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 47.8 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 45 DEG F 5500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F1F5510T - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F1F5510T
Fan Driven Unit Heater F1F5510T
WASH-DOWN CORROSION RESISTANT TYPE 16 GAUGE 304 STAINLESS STEEL MATERIAL 14 INCH W X 21.75 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 208 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 47.8 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 700 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 28 FT CONTROL VOLTAGE 24 V TEMPERATURE RISE 45 DEG F 5500 MODEL
  • WASH-DOWN CORROSION RESISTANT TYPE
  • 16 GAUGE 304 STAINLESS STEEL MATERIAL
  • 14 INCH W X 21.75 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • INDUSTRIAL APPLICATION
  • 208 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 47.8 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • 34130 BTU/HR CAPACITY
  • 700 CFM AIR FLOW RATE
  • BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE
  • FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT
  • AIR THROW DISTANCE 28 FT
  • CONTROL VOLTAGE 24 V
  • TEMPERATURE RISE 45 DEG F
  • 5500 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F1F5510T
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 700 SCFM (1190 m³/hr)
Heating Capacity 10.00 kW (34.12 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2080M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details