TPI Corporation Fan Driven Unit Heater F1F2605CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 24.03 AMPERE CURRENT RATING 5 KW POWER RATING 17065 BTU/HR CAPACITY 490 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 34 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 24.03 AMPERE CURRENT RATING 5 KW POWER RATING 17065 BTU/HR CAPACITY 490 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 34 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - F1F2605CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
F1F2605CA1
Fan Driven Unit Heater F1F2605CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 208 V VOLTAGE RATING CEILING MOUNTING 24.03 AMPERE CURRENT RATING 5 KW POWER RATING 17065 BTU/HR CAPACITY 490 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT TEMPERATURE RISE 34 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 208 V VOLTAGE RATING
  • CEILING MOUNTING
  • 24.03 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 17065 BTU/HR CAPACITY
  • 490 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 10 FT
  • TEMPERATURE RISE 34 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number F1F2605CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 490 SCFM (833 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 662 to 1832 F (350 to 1000 C)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Hi-Density Cartridge Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Watt Density 100 to 300 W/in²
View Details