TPI Corporation Fans F18TE

Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 20-1/2 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 18 INCH, HEIGHT 20-1/2 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 1.5 AMPERE SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH) NUMBER O
Datasheet
Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 20-1/2 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 18 INCH, HEIGHT 20-1/2 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 1.5 AMPERE SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH) NUMBER O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - F18TE - TPI Corporation
Gray, TN, USA
Fans
F18TE
Fans F18TE
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 20-1/2 INCH 10-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 18 INCH, HEIGHT 20-1/2 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 1.5 AMPERE SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH) NUMBER O
  • INDUSTRIAL WORKSTATION FLOOR FAN TYPE
  • 20-1/2 INCH
  • 10-1/2 INCH
  • 10 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • FLOOR STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA
  • FAN SIZE 18 INCH, HEIGHT 20-1/2 INCH
  • FRAME SIZE 42 INCH
  • MOTOR RATING 120 V 1/8 HP 1-PHASE
  • CURRENT RATING 1.5 AMPERE
  • SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH)
  • AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH)
  • NUMBER O
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number F18TE
Product Name Fans
Fan / Blower Diameter 20.5 inch (521 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Fans - Centrifugal Airfoil -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
 - PBL.3310 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Side-intake air duct
Design Centrifugal
View Details
P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232H48BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 33 SCFM (56.11 m³/hr)
View Details
Blowers - M41-A0 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers
View Details