TPI Corporation Fans F18HTE

Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 25 INCH 27 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS HIGH STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 18 INCH HEIGHT 53 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH) NUMBER OF CO
Datasheet
Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 25 INCH 27 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS HIGH STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 18 INCH HEIGHT 53 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH) NUMBER OF CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - F18HTE - TPI Corporation
Gray, TN, USA
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 25 INCH 27 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS HIGH STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 18 INCH HEIGHT 53 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/8 HP 1-PHASE CURRENT RATING 2.2 AMPERE SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH) NUMBER OF CO
  • INDUSTRIAL WORKSTATION FLOOR FAN TYPE
  • 25 INCH
  • 27 INCH
  • 10 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • HIGH STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA
  • FAN SIZE 18 INCH
  • HEIGHT 53 INCH
  • FRAME SIZE 42 INCH
  • MOTOR RATING 120 V 1/8 HP 1-PHASE
  • CURRENT RATING 2.2 AMPERE
  • SPEED RATE 1660/1550/1370 RPM (LOW/MEDIUM/HIGH)
  • AIR FLOW RATE 2000/2300/2500 CFM (LOW/MEDIUM/HIGH)
  • NUMBER OF CO
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number F18HTE
Product Name Fans
Fan / Blower Diameter 25.0 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details