TPI Corporation Fans F12TE

Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 14-1/2 INCH 9-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 12 INCH HEIGHT 15-1/4 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/12 HP 1-PHASE CURRENT RATING 1.1 AMPERE SPEED RATE 1080/1380/1590 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 500/600/900 CFM (LOW/MEDIUM/HIGH) NUMBER OF
Datasheet
Description
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 14-1/2 INCH 9-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 12 INCH HEIGHT 15-1/4 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/12 HP 1-PHASE CURRENT RATING 1.1 AMPERE SPEED RATE 1080/1380/1590 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 500/600/900 CFM (LOW/MEDIUM/HIGH) NUMBER OF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - F12TE - TPI Corporation
Gray, TN, USA
Fans
F12TE
Fans F12TE
INDUSTRIAL WORKSTATION FLOOR FAN TYPE 14-1/2 INCH 9-1/2 INCH 10 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) LOW/MEDIUM/HIGH SPEED SETTINGS FLOOR STAND TYPE NO OSCILLATING APPLICABLE STANDARD OSHA FAN SIZE 12 INCH HEIGHT 15-1/4 INCH FRAME SIZE 42 INCH MOTOR RATING 120 V 1/12 HP 1-PHASE CURRENT RATING 1.1 AMPERE SPEED RATE 1080/1380/1590 RPM (LOW/MEDIUM/HIGH) AIR FLOW RATE 500/600/900 CFM (LOW/MEDIUM/HIGH) NUMBER OF
  • INDUSTRIAL WORKSTATION FLOOR FAN TYPE
  • 14-1/2 INCH
  • 9-1/2 INCH
  • 10 FT CORD LENGTH
  • ALUMINUM BLADE MATERIAL
  • 1 YEAR LIMITED WARRANTY
  • 3 SPEED(S)
  • 3 BLADE(S)
  • LOW/MEDIUM/HIGH SPEED SETTINGS
  • FLOOR STAND TYPE
  • NO OSCILLATING
  • APPLICABLE STANDARD OSHA
  • FAN SIZE 12 INCH
  • HEIGHT 15-1/4 INCH
  • FRAME SIZE 42 INCH
  • MOTOR RATING 120 V 1/12 HP 1-PHASE
  • CURRENT RATING 1.1 AMPERE
  • SPEED RATE 1080/1380/1590 RPM (LOW/MEDIUM/HIGH)
  • AIR FLOW RATE 500/600/900 CFM (LOW/MEDIUM/HIGH)
  • NUMBER OF
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number F12TE
Product Name Fans
Fan / Blower Diameter 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details