TPI Corporation Wall Mount Fan Driven Heater E4475TRP

Description
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 750 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 2560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL EXTRUDED ALUMINUM INCLUDES WALL BOX 4400 MODEL
Datasheet
Description
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 750 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 2560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL EXTRUDED ALUMINUM INCLUDES WALL BOX 4400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E4475TRP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E4475TRP
Wall Mount Fan Driven Heater E4475TRP
LOW PROFILE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING WALL MOUNTING 6.25 AMPERE CURRENT RATING 750 W POWER RATING 70 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE 2560 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL FRAME MATERIAL EXTRUDED ALUMINUM INCLUDES WALL BOX 4400 MODEL
  • LOW PROFILE TYPE
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.25 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • 70 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 1-POLE THERMOSTAT CONTROL TYPE
  • 2560 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 16-3/4 INCH W X 8 INCH H
  • FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
  • FRAME MATERIAL EXTRUDED ALUMINUM
  • INCLUDES WALL BOX
  • 4400 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E4475TRP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03084.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 150/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 150.00 kW (512 MBH)
View Details
Maxistrip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 650 F (343 C)
Heating Capacity 0.13 to 1.08 kW (0.4435 to 3.68 MBH)
View Details