TPI Corporation Wall Mount Fan Driven Heater E4315RPW

Description
LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 70 CFM AIR FLOW RATE 5120 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
Datasheet
Description
LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 70 CFM AIR FLOW RATE 5120 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - E4315RPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
E4315RPW
Wall Mount Fan Driven Heater E4315RPW
LOW PROFILE TYPE WHITE COLOR ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 70 CFM AIR FLOW RATE 5120 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL INCLUDES WALL BOX 4300 MODEL
  • LOW PROFILE TYPE
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 12.5 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 70 CFM AIR FLOW RATE
  • 5120 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
  • FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
  • INCLUDES WALL BOX
  • 4300 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E4315RPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2821326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 20.59 SCFM (35 m³/hr)
View Details
Space-saving Enclosure Fan Heater HVI 030 - 03072.0-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
PTC Air Heaters – MSH Type - MSH(W)-1150M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.70 kW (5.8 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details