TPI CorporationWall Mount Fan Driven HeaterE4315RP
Description
LOW PROFILE TYPE
IVORY COLOR
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
WALL MOUNTING
12.5 AMPERE CURRENT RATING
1500 W POWER RATING
70 CFM AIR FLOW RATE
5120 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
TPI Corporation
Done
Datasheet
Description
LOW PROFILE TYPE
IVORY COLOR
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
WALL MOUNTING
12.5 AMPERE CURRENT RATING
1500 W POWER RATING
70 CFM AIR FLOW RATE
5120 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
LOW PROFILE TYPE
IVORY COLOR
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
WALL MOUNTING
12.5 AMPERE CURRENT RATING
1500 W POWER RATING
70 CFM AIR FLOW RATE
5120 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 16-3/4 INCH W X 7-5/8 INCH H
FRONT PANEL MATERIAL 20 GAUGE POWDER COATED STEEL
INCLUDES WALL BOX
4300 MODEL
LOW PROFILE TYPE
IVORY COLOR
ETL (CANADA AND US) APPROVAL
120 V VOLTAGE RATING
WALL MOUNTING
12.5 AMPERE CURRENT RATING
1500 W POWER RATING
70 CFM AIR FLOW RATE
5120 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/2 INCH W X 3-1/2 INCH D X 7-1/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 2200 RPM MOTOR FAN/MOTOR TYPE