TPI Corporation Baseboard Convection Heater E3707040

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 40 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE CURRENT RATING 750 W POWER RATING THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 40 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE CURRENT RATING 750 W POWER RATING THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E3707040 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E3707040
Baseboard Convection Heater E3707040
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 40 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE CURRENT RATING 750 W POWER RATING THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 40 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.3 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 2550 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3707040
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - HG 140 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.15 kW (0.0512 to 0.5118 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 500/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
L-Shaped Cast-In Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Sleeve (Sheath) Material Aluminum; Brass; Bronze
Phase Three Phase AC Voltage
View Details