TPI Corporation Baseboard Convection Heater E3705028

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 4.2 AMPERE CURRENT RATING 500 W POWER RATING THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 4.2 AMPERE CURRENT RATING 500 W POWER RATING THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - E3705028 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
E3705028
Baseboard Convection Heater E3705028
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING WALL MOUNTING 4.2 AMPERE CURRENT RATING 500 W POWER RATING THERMOSTAT CONTROL TYPE 1706 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 28 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.2 AMPERE CURRENT RATING
  • 500 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 1706 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3705028
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data