TPI Corporation Ceiling Mount Fan Driven Heater E3383DRP

Description
HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 175 CFM AIR FLOW RATE TEMPER RESISTANT SINGLE POLE THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H TEMPERATURE RISE 27 DEG F GRILL MATERIAL 18 WHITE POWDER COATED GAUGE STEEL 3380 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 175 CFM AIR FLOW RATE TEMPER RESISTANT SINGLE POLE THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H TEMPERATURE RISE 27 DEG F GRILL MATERIAL 18 WHITE POWDER COATED GAUGE STEEL 3380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - E3383DRP - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
E3383DRP
Ceiling Mount Fan Driven Heater E3383DRP
HEAVY GAUGE STEEL MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING 175 CFM AIR FLOW RATE TEMPER RESISTANT SINGLE POLE THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H TEMPERATURE RISE 27 DEG F GRILL MATERIAL 18 WHITE POWDER COATED GAUGE STEEL 3380 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • RECESSED/SURFACE/T BAR MOUNTING
  • 12.5 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • TEMPER RESISTANT SINGLE POLE THERMOSTAT, DISCONNECT SWITCH, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 700 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • TEMPERATURE RISE 27 DEG F
  • GRILL MATERIAL 18 WHITE POWDER COATED GAUGE STEEL
  • 3380 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number E3383DRP
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 175 SCFM (297 m³/hr)
Heating Capacity 1.50 kW (5.12 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details
Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature 225 F (107 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details